TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGJ3E2C0G1H392J080AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGJ3E2C0G1H392J080AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGJ3E2C0G1H392J080AA
Multilayer Ceramic Chip Capacitor CGJ3E2C0G1H392J080AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-8110-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8110-2-ND
Ceramic Capacitors 445-8110-2-ND
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8110-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8110-1-ND
Ceramic Capacitors 445-8110-1-ND
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8110-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8110-6-ND
Ceramic Capacitors 445-8110-6-ND
3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3900pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CGJ3E2C0G1H392J080AA 445-8110-2-ND 445-8110-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Aerospace; High Reliability Grade Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 227SMH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers