General (Up to 50V)
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CGJ3E2C0G1H331J080AA | 445-8097-1-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Applications | Aerospace; High Reliability Grade | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.30E-4 microF |