General (Up to 50V)
4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
4700pF ±10% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CGJ2B2X7R1E472K050BA | 445-8076-2-ND | 445-8076-6-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | Aerospace; High Reliability Grade | Automotive | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0047 microF |