10µF ±20% 4V Ceramic Capacitor JB 0603 (1608 Metric)
CAP CER 10UF 4V JB 0603
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 445-15967-2-ND | CGB3S3JB0G106M050AB |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF |