TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGB3B3X5R1C105K055AB

Description
Low Profile
Request a Quote Datasheet
Description
Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGB3B3X5R1C105K055AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGB3B3X5R1C105K055AB
Multilayer Ceramic Chip Capacitor CGB3B3X5R1C105K055AB
Low Profile

Low Profile

Supplier's Site
Ceramic Capacitors - 445-13238-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13238-2-ND
Ceramic Capacitors 445-13238-2-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Mlcc,0603,x5R,16V,1Μf,0.55Mm / Tape And Reel Rohs Compliant Tdk - 51X7697 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0603,x5R,16V,1Μf,0.55Mm / Tape And Reel Rohs Compliant Tdk
51X7697
Mlcc,0603,x5R,16V,1Μf,0.55Mm / Tape And Reel Rohs Compliant Tdk 51X7697
MLCC,0603,X5R,16V,1µ F,0.55mm / Tape and Reel RoHS Compliant: Yes

MLCC,0603,X5R,16V,1µF,0.55mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CGB3B3X5R1C105K055AB 445-13238-2-ND 51X7697
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Mlcc,0603,x5R,16V,1Μf,0.55Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details