0.47µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
0.47µF ±20% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CGB2A3X6S0J474M033BB | 445-13214-2-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Applications | General Purpose; Commercial Grade | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.4700 microF | 0.4700 microF |