TDK U.S.A. Corporation Ceramic Capacitors CGB2A3X5R1A474M033BB

Description
0.47µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13212-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13212-1-ND
Ceramic Capacitors 445-13212-1-ND
0.47µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13212-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13212-2-ND
Ceramic Capacitors 445-13212-2-ND
0.47µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

0.47µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGB2A3X5R1A474M033BB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGB2A3X5R1A474M033BB
Ceramic Capacitors CGB2A3X5R1A474M033BB
CAP CER 0.47UF 10V X5R 0402

CAP CER 0.47UF 10V X5R 0402

Supplier's Site Datasheet
Mlcc,0402,x5R,10V,0.47Μf,0.33Mm / Tape And Reel Rohs Compliant Tdk - 51X7672 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,0402,x5R,10V,0.47Μf,0.33Mm / Tape And Reel Rohs Compliant Tdk
51X7672
Mlcc,0402,x5R,10V,0.47Μf,0.33Mm / Tape And Reel Rohs Compliant Tdk 51X7672
MLCC,0402,X5R,10V,0. 47µF,0.33mm / Tape and Reel RoHS Compliant: Yes

MLCC,0402,X5R,10V,0.47µF,0.33mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-13212-1-ND CGB2A3X5R1A474M033BB 51X7672
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,0402,x5R,10V,0.47Μf,0.33Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701261 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - M30U104M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers