TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGB2A3X5R0G105K033BB

Description
Low Profile
Request a Quote Datasheet
Description
Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGB2A3X5R0G105K033BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGB2A3X5R0G105K033BB
Multilayer Ceramic Chip Capacitor CGB2A3X5R0G105K033BB
Low Profile

Low Profile

Supplier's Site
Ceramic Capacitors - 445-13207-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13207-2-ND
Ceramic Capacitors 445-13207-2-ND
1µF ±10% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13207-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13207-1-ND
Ceramic Capacitors 445-13207-1-ND
1µF ±10% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number CGB2A3X5R0G105K033BB 445-13207-2-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX122M200K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details