TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGB2A3JB1A474K033BB

Description
Low Profile
Request a Quote Datasheet
Description
Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGB2A3JB1A474K033BB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGB2A3JB1A474K033BB
Multilayer Ceramic Chip Capacitor CGB2A3JB1A474K033BB
Low Profile

Low Profile

Supplier's Site
Ceramic Capacitors - 445-13205-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13205-1-ND
Ceramic Capacitors 445-13205-1-ND
0.47µF ±10% 10V Ceramic Capacitor JB 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13205-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13205-2-ND
Ceramic Capacitors 445-13205-2-ND
0.47µF ±10% 10V Ceramic Capacitor JB 0402 (1005 Metric)

0.47µF ±10% 10V Ceramic Capacitor JB 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey
Product Category Capacitors Capacitors
Product Number CGB2A3JB1A474K033BB 445-13205-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 245LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers