TDK U.S.A. Corporation Ceramic Capacitors CGAEB1X7T0G105M050BC

Description
1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)
Request a Quote Datasheet
Description
1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-CGAEB1X7T0G105M050BCCT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGAEB1X7T0G105M050BCTR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGAEB1X7T0G105M050BCDKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

1µF ±20% 4V Ceramic Capacitor X7T 0204 (0510 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGAEB1X7T0G105M050BC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGAEB1X7T0G105M050BC
Ceramic Capacitors CGAEB1X7T0G105M050BC
CAP CER 1UF 4V X7T 0204

CAP CER 1UF 4V X7T 0204

Supplier's Site Datasheet
Cap, Aec-Q200, 1Uf, 4V, Mlcc, 0204 Rohs Compliant Tdk - 68AH9295 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 4V, Mlcc, 0204 Rohs Compliant Tdk
68AH9295
Cap, Aec-Q200, 1Uf, 4V, Mlcc, 0204 Rohs Compliant Tdk 68AH9295
CAP, AEC-Q200, 1UF, 4V, MLCC, 0204 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 4V, MLCC, 0204 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-CGAEB1X7T0G105M050BCCT-ND 445-CGAEB1X7T0G105M050BCDKR-ND CGAEB1X7T0G105M050BC 68AH9295
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 4V, Mlcc, 0204 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive; Bypass Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details