TDK U.S.A. Corporation Ceramic Capacitors CGA9Q1C0G3A333J280KC

Description
0.033µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174799-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174799-2-ND
Ceramic Capacitors 445-174799-2-ND
0.033µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.033µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174799-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174799-1-ND
Ceramic Capacitors 445-174799-1-ND
0.033µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.033µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174799-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174799-6-ND
Ceramic Capacitors 445-174799-6-ND
0.033µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.033µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.033Uf, 1Kv, Mlcc, 2220 Rohs Compliant Tdk - 29AJ4710 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.033Uf, 1Kv, Mlcc, 2220 Rohs Compliant Tdk
29AJ4710
Cap, Aec-Q200, 0.033Uf, 1Kv, Mlcc, 2220 Rohs Compliant Tdk 29AJ4710
CAP, AEC-Q200, 0.033UF, 1KV, MLCC, 2220 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.033UF, 1KV, MLCC, 2220 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA9Q1C0G3A333J280KC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA9Q1C0G3A333J280KC
Ceramic Capacitors CGA9Q1C0G3A333J280KC
CAP CER 0.033UF 1KV NP0 2220

CAP CER 0.033UF 1KV NP0 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-174799-2-ND 445-174799-6-ND 29AJ4710 CGA9Q1C0G3A333J280KC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.033Uf, 1Kv, Mlcc, 2220 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - OTBL104KNPIR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details