TDK U.S.A. Corporation Ceramic Capacitors CGA9P1X7S3A473K250KA

Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13150-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13150-6-ND
Ceramic Capacitors 445-13150-6-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13150-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13150-2-ND
Ceramic Capacitors 445-13150-2-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13150-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13150-1-ND
Ceramic Capacitors 445-13150-1-ND
0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)

0.047µF ±10% 1000V (1kV) Ceramic Capacitor X7S 2220 (5750 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA9P1X7S3A473K250KA
CAP CER 0.047UF 1KV X7S 2220

CAP CER 0.047UF 1KV X7S 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-13150-6-ND 445-13150-2-ND CGA9P1X7S3A473K250KA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers