TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA9N2X7R2A105K230KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA9N2X7R2A105K230KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA9N2X7R2A105K230KA
Multilayer Ceramic Chip Capacitor CGA9N2X7R2A105K230KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-7936-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7936-6-ND
Ceramic Capacitors 445-7936-6-ND
1µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7936-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7936-2-ND
Ceramic Capacitors 445-7936-2-ND
1µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7936-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7936-1-ND
Ceramic Capacitors 445-7936-1-ND
1µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 2220 (5750 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 100V Capacitor
60-CGA9N2X7R2A105K230KA
1UF 100V Capacitor 60-CGA9N2X7R2A105K230KA
CAP CER 1UF 100V X7R 2220 Product overview: CGA9N2X7R2A105K230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA9N2X7R2A105K23 0KA can be used for catalog matching and distributor lookup.

CAP CER 1UF 100V X7R 2220 Product overview: CGA9N2X7R2A105K230KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA9N2X7R2A105K230KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CGA9N2X7R2A105K230KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA9N2X7R2A105K230KA
Ceramic Capacitors CGA9N2X7R2A105K230KA
CAP CER 1UF 100V X7R 2220

CAP CER 1UF 100V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA9N2X7R2A105K230KA 445-7936-6-ND 445-7936-2-ND 60-CGA9N2X7R2A105K230KA CGA9N2X7R2A105K230KA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 1UF 100V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers