TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA9M4X7T2W684K200KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA9M4X7T2W684K200KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA9M4X7T2W684K200KA
Multilayer Ceramic Chip Capacitor CGA9M4X7T2W684K200KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-7951-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7951-1-ND
Ceramic Capacitors 445-7951-1-ND
0.68µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

0.68µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7951-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7951-6-ND
Ceramic Capacitors 445-7951-6-ND
0.68µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

0.68µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7951-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7951-2-ND
Ceramic Capacitors 445-7951-2-ND
0.68µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

0.68µF ±10% 450V Ceramic Capacitor X7T 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA9M4X7T2W684K200KA - 722951-CGA9M4X7T2W684K200KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA9M4X7T2W684K200KA
722951-CGA9M4X7T2W684K200KA
Ceramic Capacitors - CGA9M4X7T2W684K200KA 722951-CGA9M4X7T2W684K200KA
Manufacturer: TDK Corporation Win Source Part Number: 722951-CGA9M4X7T2W68 4K200KA Series: CGA Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 2220 (5750 Metric) Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 0.68μF Tolerance: ±10% Temperature Coefficient: X7T Ratings: AEC-Q200 Size: 0.224" L x 0.197" W (5.70mm x 5.00mm) Family Name: CGA9 Categories: Capacitors Manufacturer Homepage: www.tdk.com Voltage Rating DC: 450V Thickness (Maximum): 0.079" (2.00mm) Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: TDK Corporation
Win Source Part Number: 722951-CGA9M4X7T2W684K200KA
Series: CGA
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 2220 (5750 Metric)
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 0.68μF
Tolerance: ±10%
Temperature Coefficient: X7T
Ratings: AEC-Q200
Size: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Family Name: CGA9
Categories: Capacitors
Manufacturer Homepage: www.tdk.com
Voltage Rating DC: 450V
Thickness (Maximum): 0.079" (2.00mm)
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
0.68UF 450V Capacitor
60-CGA9M4X7T2W684K200KA
0.68UF 450V Capacitor 60-CGA9M4X7T2W684K200KA
CAP CER 0.68UF 450V X7T 2220 Product overview: CGA9M4X7T2W684K200KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA9M4X7T2W684K20 0KA can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 450V X7T 2220 Product overview: CGA9M4X7T2W684K200KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA9M4X7T2W684K200KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors Rohs Compliant Tdk - 57AK9412 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9412
Ceramic Capacitors Rohs Compliant Tdk 57AK9412
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA9M4X7T2W684K200KA 445-7951-1-ND 445-7951-6-ND 722951-CGA9M4X7T2W684K200KA 60-CGA9M4X7T2W684K200KA 57AK9412
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CGA9M4X7T2W684K200KA 0.68UF 450V Capacitor Ceramic Capacitors Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details