TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA8R4C0G2E104J320KN

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA8R4C0G2E104J320KN - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA8R4C0G2E104J320KN
Multilayer Ceramic Chip Capacitor CGA8R4C0G2E104J320KN
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Singapore, Singapore
0.1UF 250V Capacitor
60-CGA8R4C0G2E104J320KN
0.1UF 250V Capacitor 60-CGA8R4C0G2E104J320KN
CAP CER 0.1UF 250V C0G 1812 Product overview: CGA8R4C0G2E104J320KN from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA8R4C0G2E104J32 0KN can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 250V C0G 1812 Product overview: CGA8R4C0G2E104J320KN from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA8R4C0G2E104J320KN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-15598-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15598-1-ND
Ceramic Capacitors 445-15598-1-ND
0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15598-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15598-6-ND
Ceramic Capacitors 445-15598-6-ND
0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15598-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15598-2-ND
Ceramic Capacitors 445-15598-2-ND
0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 250V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA8R4C0G2E104J320KN - 730325-CGA8R4C0G2E104J320KN - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA8R4C0G2E104J320KN
730325-CGA8R4C0G2E104J320KN
Ceramic Capacitors - CGA8R4C0G2E104J320KN 730325-CGA8R4C0G2E104J320KN
Manufacturer: TDK Corporation Win Source Part Number: 730325-CGA8R4C0G2E10 4J320KN Series: CGA Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: CGA8 Categories: Capacitors Manufacturer Homepage: www.tdk.com Voltage Rating DC: 250V Thickness (Maximum): 0.138" (3.50mm) Alternative Parts (Cross-Reference): C1812C104JAGACAUTO; C1812C104JAGACTU; C1812C104JAGAC; Introduction Date: July 26, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: TDK Corporation
Win Source Part Number: 730325-CGA8R4C0G2E104J320KN
Series: CGA
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: CGA8
Categories: Capacitors
Manufacturer Homepage: www.tdk.com
Voltage Rating DC: 250V
Thickness (Maximum): 0.138" (3.50mm)
Alternative Parts (Cross-Reference): C1812C104JAGACAUTO; C1812C104JAGACTU; C1812C104JAGAC;
Introduction Date: July 26, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk - 29AJ4702 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk
29AJ4702
Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk 29AJ4702
CAP, AEC-Q200, 0.1UF, 250V, MLCC, 1812 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 250V, MLCC, 1812 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors CGA8R4C0G2E104J320KN
CAP CER 0.1UF 250V C0G 1812

CAP CER 0.1UF 250V C0G 1812

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA8R4C0G2E104J320KN 60-CGA8R4C0G2E104J320KN 445-15598-1-ND 445-15598-6-ND 730325-CGA8R4C0G2E104J320KN 29AJ4702 CGA8R4C0G2E104J320KN
Product Name Multilayer Ceramic Chip Capacitor 0.1UF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CGA8R4C0G2E104J320KN Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, 1812 Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Applications Automotive Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 227SVH016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details