TDK Corporation Multilayer Ceramic Chip Capacitor CGA8R2C0G2A104J320KA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA8R2C0G2A104J320KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA8R2C0G2A104J320KA
Multilayer Ceramic Chip Capacitor CGA8R2C0G2A104J320KA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-7895-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7895-1-ND
Ceramic Capacitors 445-7895-1-ND
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7895-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7895-6-ND
Ceramic Capacitors 445-7895-6-ND
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7895-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7895-2-ND
Ceramic Capacitors 445-7895-2-ND
0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.1µF ±5% 100V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA8R2C0G2A104J320KA - 752612-CGA8R2C0G2A104J320KA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CGA8R2C0G2A104J320KA
752612-CGA8R2C0G2A104J320KA
Ceramic Capacitors - CGA8R2C0G2A104J320KA 752612-CGA8R2C0G2A104J320KA
Manufacturer: TDK Corporation Win Source Part Number: 752612-CGA8R2C0G2A10 4J320KA Series: CGA Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1812 (4532 Metric) Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: CGA8 Categories: Capacitors Manufacturer Homepage: www.tdk.com Voltage Rating DC: 100V Thickness (Maximum): 0.126" (3.20mm) Alternative Parts (Cross-Reference): C1812H104J1GACTU; C1812H104J1GAC; CMC-100/104JN1812TF; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: TDK Corporation
Win Source Part Number: 752612-CGA8R2C0G2A104J320KA
Series: CGA
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 1812 (4532 Metric)
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 0.1μF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: CGA8
Categories: Capacitors
Manufacturer Homepage: www.tdk.com
Voltage Rating DC: 100V
Thickness (Maximum): 0.126" (3.20mm)
Alternative Parts (Cross-Reference): C1812H104J1GACTU; C1812H104J1GAC; CMC-100/104JN1812TF;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Singapore, Singapore
0.1UF 100V Capacitor
60-CGA8R2C0G2A104J320KA
0.1UF 100V Capacitor 60-CGA8R2C0G2A104J320KA
CAP CER 0.1UF 100V C0G 1812 Product overview: CGA8R2C0G2A104J320KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA8R2C0G2A104J32 0KA can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V C0G 1812 Product overview: CGA8R2C0G2A104J320KA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA8R2C0G2A104J320KA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 5%, C0G / Np0, 100 V, 1812 [4532 Metric] Rohs Compliant Tdk - 80X3226 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 5%, C0G / Np0, 100 V, 1812 [4532 Metric] Rohs Compliant Tdk
80X3226
Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 5%, C0G / Np0, 100 V, 1812 [4532 Metric] Rohs Compliant Tdk 80X3226
Multilayer Ceramic Capacitor, CGA Series, 0.1 - F, - 5%, C0G / NP0, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.1 - F, - 5%, C0G / NP0, 100 V, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA8R2C0G2A104J320KA 445-7895-1-ND 445-7895-6-ND 752612-CGA8R2C0G2A104J320KA 60-CGA8R2C0G2A104J320KA 80X3226
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - CGA8R2C0G2A104J320KA 0.1UF 100V Capacitor Multilayer Ceramic Capacitor, Cga Series, 0.1 F, 5%, C0G / Np0, 100 V, 1812 [4532 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVL050MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701068 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details