TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA8R2C0G1H224J320KA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA8R2C0G1H224J320KA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA8R2C0G1H224J320KA
Multilayer Ceramic Chip Capacitor CGA8R2C0G1H224J320KA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795469 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795469
MLCCs - Multilayer Ceramic Capacitors 1795469
TDK CGA8R2C0G1H224J320KA

TDK CGA8R2C0G1H224J320KA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795059 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795059
MLCCs - Multilayer Ceramic Capacitors 1795059
TDK CGA8R2C0G1H224J320KA

TDK CGA8R2C0G1H224J320KA

Supplier's Site
Ceramic Capacitors - 445-7892-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7892-2-ND
Ceramic Capacitors 445-7892-2-ND
0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7892-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7892-6-ND
Ceramic Capacitors 445-7892-6-ND
0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7892-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7892-1-ND
Ceramic Capacitors 445-7892-1-ND
0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.22µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Cap, 0.22Μf, 50V, 5%, C0G/np0, 1812; Capacitance Tdk - 68AC4695 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 50V, 5%, C0G/np0, 1812; Capacitance Tdk
68AC4695
Cap, 0.22Μf, 50V, 5%, C0G/np0, 1812; Capacitance Tdk 68AC4695
CAP, 0.22µF, 50V, 5%, C0G/NP0, 1812; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 50V, 5%, C0G/NP0, 1812; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA8R2C0G1H224J320KA 1795469 445-7892-2-ND 445-7892-6-ND 68AC4695
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.22Μf, 50V, 5%, C0G/np0, 1812; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details