TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA8P3X7T2E105M250KE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA8P3X7T2E105M250KE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA8P3X7T2E105M250KE
Multilayer Ceramic Chip Capacitor CGA8P3X7T2E105M250KE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-CGA8P3X7T2E105M250KEDKR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

1µF ±20% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA8P3X7T2E105M250KECT-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

1µF ±20% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-CGA8P3X7T2E105M250KETR-ND - DigiKey
Thief River Falls, MN, United States
1µF ±20% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

1µF ±20% 250V Ceramic Capacitor X7T 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CGA8P3X7T2E105M250KE 445-CGA8P3X7T2E105M250KEDKR-ND 445-CGA8P3X7T2E105M250KECT-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 105SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details