TDK U.S.A. Corporation Ceramic Capacitors CGA8P2NP01H154J250KA

Description
0.15µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.15µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-13104-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13104-2-ND
Ceramic Capacitors 445-13104-2-ND
0.15µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

0.15µF ±5% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA8P2NP01H154J250KA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA8P2NP01H154J250KA
Ceramic Capacitors CGA8P2NP01H154J250KA
CAP CER 0.15UF 50V NP0 1812

CAP CER 0.15UF 50V NP0 1812

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA8P2NP01H154J250KA
CAP CER 0.15UF 50V NP0 1812

CAP CER 0.15UF 50V NP0 1812

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-13104-2-ND CGA8P2NP01H154J250KA CGA8P2NP01H154J250KA
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers