Mid Voltage (100 to 630V)
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
0.22µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 0.22UF 250V X7R 1812
| TDK Corporation | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | CGA8N3X7R2E224K230KA | 445-7918-1-ND | CGA8N3X7R2E224K230KA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Technology | Multilayer | Film Capacitors | |
| Applications | Automotive | Automotive | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |