General (Up to 50V)
4.7µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 4.7UF 50V X7R 1812 Product overview: CGA8M3X7R1H475K200KB
TDK CGA8M3X7R1H475K200KB
TDK CGA8M3X7R1H475K200KB
TDK CGA8M3X7R1H475K200KB
CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1812 ROHS COMPLIANT: YES
Multilayer Ceramic Capacitor, CGA Series, 4.7 - F, - 10%, X7R, 50 V, 1812 [4532 Metric] RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA8M3X7R1H475K200KB | 445-7906-2-ND | 445-7906-6-ND | 60-CGA8M3X7R1H475K200KB | 9155459P | 9155459 | 68AH9346 | 80X3214 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | 4.7UF 50V Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1812 Rohs Compliant Tdk | Multilayer Ceramic Capacitor, Cga Series, 4.7 F, 10%, X7R, 50 V, 1812 [4532 Metric] Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||||
| Technology | Multilayer | Multilayer | Multilayer | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | |||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |