Mid Voltage (100 to 630V)
CAP CER 0.22UF 630V X7T 1812 Product overview: CGA8M1X7T2J224M200KE
0.22µF ±20% 630V Ceramic Capacitor X7T 1812 (4532 Metric)
0.22µF ±20% 630V Ceramic Capacitor X7T 1812 (4532 Metric)
0.22µF ±20% 630V Ceramic Capacitor X7T 1812 (4532 Metric)
CAP, AEC-Q200, 0.22UF, 630V, MLCC, 1812 ROHS COMPLIANT: YES
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA8M1X7T2J224M200KE | 60-CGA8M1X7T2J224M200KE | 445-7994-6-ND | 445-7994-1-ND | 39AH0528 |
| Product Name | Multilayer Ceramic Chip Capacitor | 0.22UF 630V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 0.22Uf, 630V, Mlcc, 1812 Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | ||||
| Applications | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |