0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
0.15µF ±10% 250V Ceramic Capacitor X7R 1812 (4532 Metric)
CAP CER 0.15UF 250V X7R 1812
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 445-7917-2-ND | 445-7917-6-ND | CGA8L3X7R2E154K160KA |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | Automotive | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF |