TDK Corporation Multilayer Ceramic Chip Capacitor CGA6P4C0G2J333J250AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6P4C0G2J333J250AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6P4C0G2J333J250AA
Multilayer Ceramic Chip Capacitor CGA6P4C0G2J333J250AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155452P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155452P
MLCCs - Multilayer Ceramic Capacitors 9155452P
TDK CGA6P4C0G2J333J250AA

TDK CGA6P4C0G2J333J250AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9155452 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155452
MLCCs - Multilayer Ceramic Capacitors 9155452
TDK CGA6P4C0G2J333J250AA

TDK CGA6P4C0G2J333J250AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110129 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110129
MLCCs - Multilayer Ceramic Capacitors 1110129
TDK CGA6P4C0G2J333J250AA

TDK CGA6P4C0G2J333J250AA

Supplier's Site
Ceramic Capacitors - 445-9105-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9105-1-ND
Ceramic Capacitors 445-9105-1-ND
0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9105-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9105-2-ND
Ceramic Capacitors 445-9105-2-ND
0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-9105-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-9105-6-ND
Ceramic Capacitors 445-9105-6-ND
0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

0.033µF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.033 F, 5%, C0G / Np0, 630 V Rohs Compliant Tdk - 80X3208 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.033 F, 5%, C0G / Np0, 630 V Rohs Compliant Tdk
80X3208
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.033 F, 5%, C0G / Np0, 630 V Rohs Compliant Tdk 80X3208
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.033 - F, - 5%, C0G / NP0, 630 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.033 - F, - 5%, C0G / NP0, 630 V RoHS Compliant: Yes

Supplier's Site
Capacitors Ceramic, 33000Pf, 5%, 630V, C0G, 1210[3225], Full Reel; Capacitance Tdk - 07W9066 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Ceramic, 33000Pf, 5%, 630V, C0G, 1210[3225], Full Reel; Capacitance Tdk
07W9066
Capacitors Ceramic, 33000Pf, 5%, 630V, C0G, 1210[3225], Full Reel; Capacitance Tdk 07W9066
CAPACITORS CERAMIC, 33000PF, 5%, 630V, C0G, 1210[3225], FULL REEL; Capacitance:33000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Case Size:1210 RoHS Compliant: Yes

CAPACITORS CERAMIC, 33000PF, 5%, 630V, C0G, 1210[3225], FULL REEL; Capacitance:33000pF; Voltage(DC):630V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Case Size:1210 RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.033 F, 5%, C0G / Np0, 630 V Rohs Compliant Tdk - 40Y2350 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.033 F, 5%, C0G / Np0, 630 V Rohs Compliant Tdk
40Y2350
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.033 F, 5%, C0G / Np0, 630 V Rohs Compliant Tdk 40Y2350
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.033 - F, - 5%, C0G / NP0, 630 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.033 - F, - 5%, C0G / NP0, 630 V RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CGA6P4C0G2J333J250AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6P4C0G2J333J250AA
Ceramic Capacitors CGA6P4C0G2J333J250AA
CAP CER 0.033UF 630V C0G 1210

CAP CER 0.033UF 630V C0G 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA6P4C0G2J333J250AA 9155452P 9155452 445-9105-1-ND 445-9105-6-ND 80X3208 07W9066 CGA6P4C0G2J333J250AA
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.033 F, 5%, C0G / Np0, 630 V Rohs Compliant Tdk Capacitors Ceramic, 33000Pf, 5%, 630V, C0G, 1210[3225], Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH221K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - GP322-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details