TDK U.S.A. Corporation Ceramic Capacitors CGA6P3X8R1C106K250AE

Description
10µF ±10% 16V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 16V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174813-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174813-2-ND
Ceramic Capacitors 445-174813-2-ND
10µF ±10% 16V Ceramic Capacitor X8R 1210 (3225 Metric)

10µF ±10% 16V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1210 Rohs Compliant Tdk - 39AH0521 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1210 Rohs Compliant Tdk
39AH0521
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1210 Rohs Compliant Tdk 39AH0521
CAP, AEC-Q200, 10UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10UF, 16V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-174813-2-ND 39AH0521
Product Name Ceramic Capacitors Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1210 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers