TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA6P3X7S1H685M250AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6P3X7S1H685M250AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6P3X7S1H685M250AB
Multilayer Ceramic Chip Capacitor CGA6P3X7S1H685M250AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13043-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13043-6-ND
Ceramic Capacitors 445-13043-6-ND
6.8µF ±20% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

6.8µF ±20% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13043-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13043-1-ND
Ceramic Capacitors 445-13043-1-ND
6.8µF ±20% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

6.8µF ±20% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13043-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13043-2-ND
Ceramic Capacitors 445-13043-2-ND
6.8µF ±20% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

6.8µF ±20% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
6.8UF 50V Capacitor
60-CGA6P3X7S1H685M250AB
6.8UF 50V Capacitor 60-CGA6P3X7S1H685M250AB
CAP CER 6.8UF 50V X7S 1210 Product overview: CGA6P3X7S1H685M250AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6P3X7S1H685M25 0AB can be used for catalog matching and distributor lookup.

CAP CER 6.8UF 50V X7S 1210 Product overview: CGA6P3X7S1H685M250AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6P3X7S1H685M250AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 6.8Uf, 50V, Mlcc, 1210 Rohs Compliant Tdk - 78AH1485 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6.8Uf, 50V, Mlcc, 1210 Rohs Compliant Tdk
78AH1485
Cap, Aec-Q200, 6.8Uf, 50V, Mlcc, 1210 Rohs Compliant Tdk 78AH1485
CAP, AEC-Q200, 6.8UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 6.8UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA6P3X7S1H685M250AB 445-13043-6-ND 445-13043-1-ND 60-CGA6P3X7S1H685M250AB 78AH1485
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 6.8UF 50V Capacitor Cap, Aec-Q200, 6.8Uf, 50V, Mlcc, 1210 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28A - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers