TDK Corporation Multilayer Ceramic Chip Capacitor CGA6P3X7S1H685K250AB

Description
General (Up to 50V)
Request a Quote
Description
General (Up to 50V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, features a capacitance of 6.8 µF with a tolerance of ±10%. It is rated for a voltage of 50 V and utilizes the X7S temperature characteristic, which operates effectively within a temperature range of -55°C to +125°C. The capacitor is designed in a 1210 (3225 metric) package size and is compliant with RoHS standards. This component is suitable for applications in automotive electronics, particularly in decoupling, smoothing, and snubber circuits for inverters or DC-DC converters. Its construction allows for low residual inductance and excellent DC bias properties, making it a reliable choice for high-frequency applications.

Datasheet Summary
Powered by GS/AI

The SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, features a capacitance of 6.8 µF with a tolerance of ±10%. It is rated for a voltage of 50 V and utilizes the X7S temperature characteristic, which operates effectively within a temperature range of -55°C to +125°C. The capacitor is designed in a 1210 (3225 metric) package size and is compliant with RoHS standards. This component is suitable for applications in automotive electronics, particularly in decoupling, smoothing, and snubber circuits for inverters or DC-DC converters. Its construction allows for low residual inductance and excellent DC bias properties, making it a reliable choice for high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6P3X7S1H685K250AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6P3X7S1H685K250AB
Multilayer Ceramic Chip Capacitor CGA6P3X7S1H685K250AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-7003-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7003-1-ND
Ceramic Capacitors 445-7003-1-ND
6.8µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

6.8µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7003-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7003-2-ND
Ceramic Capacitors 445-7003-2-ND
6.8µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

6.8µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7003-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7003-6-ND
Ceramic Capacitors 445-7003-6-ND
6.8µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

6.8µF ±10% 50V Ceramic Capacitor X7S 1210 (3225 Metric)

Buy Now Datasheet
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 6.8 F, 10%, X7S, 50 V, 1210 [3225 Metric] Rohs Compliant Tdk - 51T2279 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 6.8 F, 10%, X7S, 50 V, 1210 [3225 Metric] Rohs Compliant Tdk
51T2279
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 6.8 F, 10%, X7S, 50 V, 1210 [3225 Metric] Rohs Compliant Tdk 51T2279
SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 6.8 F, 10%, X7S, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 6.8 F, 10%, X7S, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 6.8 F, 10%, X7S, 50 V, 1210 [3225 Metric] Rohs Compliant Tdk - 52W9901 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 6.8 F, 10%, X7S, 50 V, 1210 [3225 Metric] Rohs Compliant Tdk
52W9901
Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 6.8 F, 10%, X7S, 50 V, 1210 [3225 Metric] Rohs Compliant Tdk 52W9901
SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 6.8 F, 10%, X7S, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 6.8 F, 10%, X7S, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA6P3X7S1H685K250AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6P3X7S1H685K250AB
Ceramic Capacitors CGA6P3X7S1H685K250AB
CAP CER 6.8UF 50V X7S 1210

CAP CER 6.8UF 50V X7S 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA6P3X7S1H685K250AB 445-7003-1-ND 445-7003-6-ND 51T2279 CGA6P3X7S1H685K250AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 6.8 F, 10%, X7S, 50 V, 1210 [3225 Metric] Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details