TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA6P3X7R1H475M250AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6P3X7R1H475M250AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6P3X7R1H475M250AB
Multilayer Ceramic Chip Capacitor CGA6P3X7R1H475M250AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-13030-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13030-1-ND
Ceramic Capacitors 445-13030-1-ND
4.7µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13030-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13030-2-ND
Ceramic Capacitors 445-13030-2-ND
4.7µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-13030-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-13030-6-ND
Ceramic Capacitors 445-13030-6-ND
4.7µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 50V Capacitor
60-CGA6P3X7R1H475M250AB
4.7UF 50V Capacitor 60-CGA6P3X7R1H475M250AB
CAP CER 4.7UF 50V X7R 1210 Product overview: CGA6P3X7R1H475M250AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6P3X7R1H475M25 0AB can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 50V X7R 1210 Product overview: CGA6P3X7R1H475M250AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6P3X7R1H475M250AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330118-CGA6P3X7R1H475M250AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330118-CGA6P3X7R1H475M250AB
Capacitors - Ceramic Capacitors 1330118-CGA6P3X7R1H475M250AB
Manufacturer: TDK Corporation Win Source Part Number: 1330118-CGA6P3X7R1H4 75M250AB Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Applications: Automotive Standard Package: 1,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.110" (2.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-13030-1,445-1303 0-2,CGA6P3X7R1H475MT 0Y0N,445-13030-6 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330118-CGA6P3X7R1H475M250AB
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Applications: Automotive
Standard Package: 1,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.110" (2.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-13030-1,445-13030-2,CGA6P3X7R1H475MT0Y0N,445-13030-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Mlcc,1210,x7R,50V,4.7Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk - 51X7529 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,x7R,50V,4.7Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
51X7529
Mlcc,1210,x7R,50V,4.7Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk 51X7529
MLCC,1210,X7R,50V,4. 7µF,2.5mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,X7R,50V,4.7µF,2.5mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Tdk - 78AH1484 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Tdk
78AH1484
Cap, Aec-Q200, 4.7Uf, 50V, Mlcc, 1210 Rohs Compliant Tdk 78AH1484
CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 4.7UF, 50V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA6P3X7R1H475M250AB 445-13030-1-ND 445-13030-6-ND 60-CGA6P3X7R1H475M250AB 1330118-CGA6P3X7R1H475M250AB 51X7529
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 4.7UF 50V Capacitor Capacitors - Ceramic Capacitors Mlcc,1210,x7R,50V,4.7Μf,2.5Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701102 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers