TDK U.S.A. Corporation Ceramic Capacitors CGA6P2X8R1E335K250AE

Description
3.3µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-174817-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174817-1-ND
Ceramic Capacitors 445-174817-1-ND
3.3µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

3.3µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174817-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174817-6-ND
Ceramic Capacitors 445-174817-6-ND
3.3µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

3.3µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-174817-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-174817-2-ND
Ceramic Capacitors 445-174817-2-ND
3.3µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

3.3µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors CGA6P2X8R1E335K250AE
CAP CER 3.3UF 25V X8R 1210

CAP CER 3.3UF 25V X8R 1210

Supplier's Site
Cap, Aec-Q200, 3.3Uf, 25V, Mlcc, 1210 Rohs Compliant Tdk - 39AH0520 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3.3Uf, 25V, Mlcc, 1210 Rohs Compliant Tdk
39AH0520
Cap, Aec-Q200, 3.3Uf, 25V, Mlcc, 1210 Rohs Compliant Tdk 39AH0520
CAP, AEC-Q200, 3.3UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3.3UF, 25V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-174817-1-ND 445-174817-6-ND CGA6P2X8R1E335K250AE 39AH0520
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, Aec-Q200, 3.3Uf, 25V, Mlcc, 1210 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - M30R334K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers