TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA6P2X8R1E335K250AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6P2X8R1E335K250AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6P2X8R1E335K250AA
Multilayer Ceramic Chip Capacitor CGA6P2X8R1E335K250AA
High Temperature Application

High Temperature Application

Supplier's Site
Singapore, Singapore
3.3UF 25V Capacitor
60-CGA6P2X8R1E335K250AA
3.3UF 25V Capacitor 60-CGA6P2X8R1E335K250AA
CAP CER 3.3UF 25V X8R 1210 Product overview: CGA6P2X8R1E335K250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6P2X8R1E335K25 0AA can be used for catalog matching and distributor lookup.

CAP CER 3.3UF 25V X8R 1210 Product overview: CGA6P2X8R1E335K250AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6P2X8R1E335K250AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-5926-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5926-2-ND
Ceramic Capacitors 445-5926-2-ND
3.3µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

3.3µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5926-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5926-6-ND
Ceramic Capacitors 445-5926-6-ND
3.3µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

3.3µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-5926-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5926-1-ND
Ceramic Capacitors 445-5926-1-ND
3.3µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

3.3µF ±10% 25V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
END - OF - LIFE - CGA6P2X8R1E335K250AA - 1161405-CGA6P2X8R1E335K250AA - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CGA6P2X8R1E335K250AA
1161405-CGA6P2X8R1E335K250AA
END - OF - LIFE - CGA6P2X8R1E335K250AA 1161405-CGA6P2X8R1E335K250AA
Manufacturer: TDK Corporation Win Source Part Number: 1161405-CGA6P2X8R1E3 35K250AA Series: CGA Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Features: High Temperature Package: 1210 Applications: Automotive Mounting: Surface Mount, MLCC Capacitance: 3.3μF Tolerance: ±10% Temperature Coefficient: X8R Ratings: AEC-Q200 Size: 0.126" L x 0.098" W (3.20mm x 2.50mm) Family Name: CGA6 Categories: Capacitors Manufacturer Homepage: www.tdk.com Voltage Rating DC: 25V Thickness (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): 1210B335K250CT; VJ1210Y335KXXTW1BC; KTS250B335K32N0T00; Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1161405-CGA6P2X8R1E335K250AA
Series: CGA
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Features: High Temperature
Package: 1210
Applications: Automotive
Mounting: Surface Mount, MLCC
Capacitance: 3.3μF
Tolerance: ±10%
Temperature Coefficient: X8R
Ratings: AEC-Q200
Size: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Family Name: CGA6
Categories: Capacitors
Manufacturer Homepage: www.tdk.com
Voltage Rating DC: 25V
Thickness (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): 1210B335K250CT; VJ1210Y335KXXTW1BC; KTS250B335K32N0T00;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
TDK CGA6P2X8R1E335K250AA SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 3.3 F, 25 V,10%, X8R - 769-CGA6P2X8R1E335K250AA - Utmel Electronic Limited
Hong Kong, China
TDK CGA6P2X8R1E335K250AA SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 3.3 F, 25 V,10%, X8R
769-CGA6P2X8R1E335K250AA
TDK CGA6P2X8R1E335K250AA SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 3.3 F, 25 V,10%, X8R 769-CGA6P2X8R1E335K250AA
TDK CGA6P2X8R1E335K250AA SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 3.3 F, 25 V,10%, X8R

TDK CGA6P2X8R1E335K250AA SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 3.3 F, 25 V,10%, X8R

Supplier's Site
Capacitors - Ceramic Capacitors CGA6P2X8R1E335K250AA
CAP CER 3.3UF 25V X8R 1210

CAP CER 3.3UF 25V X8R 1210

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA6P2X8R1E335K250AA 60-CGA6P2X8R1E335K250AA 445-5926-2-ND 445-5926-6-ND 1161405-CGA6P2X8R1E335K250AA 769-CGA6P2X8R1E335K250AA CGA6P2X8R1E335K250AA
Product Name Multilayer Ceramic Chip Capacitor 3.3UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors END - OF - LIFE - CGA6P2X8R1E335K250AA TDK CGA6P2X8R1E335K250AA SMD Multilayer Ceramic Capacitor, 1210 [3225 Metric], 3.3 F, 25 V,10%, X8R Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Single-Layer
Applications Automotive Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers