High Temperature Application
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
CAP CER 0.1UF 50V NP0 1210 Product overview: CGA6P2NP01H104J250AA
Manufacturer: AMIS
Category: Optoelectronics>Circ
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Ratings: Y3
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)
CAP CER 0.1UF 50V NP0 1210
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA6P2NP01H104J250AA | 445-13010-2-ND | 60-CGA6P2NP01H104J250AA | CGA6P2NP01H104J250AA | |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | 0.1UF 50V Capacitor | Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.2200 microF | 0.1000 microF |