TDK Corporation Multilayer Ceramic Chip Capacitor CGA6M4X7T2W224K200AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6M4X7T2W224K200AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6M4X7T2W224K200AA
Multilayer Ceramic Chip Capacitor CGA6M4X7T2W224K200AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-7006-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7006-2-ND
Ceramic Capacitors 445-7006-2-ND
0.22µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

0.22µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7006-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7006-1-ND
Ceramic Capacitors 445-7006-1-ND
0.22µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

0.22µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7006-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7006-6-ND
Ceramic Capacitors 445-7006-6-ND
0.22µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

0.22µF ±10% 450V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 450V Capacitor
60-CGA6M4X7T2W224K200AA
0.22UF 450V Capacitor 60-CGA6M4X7T2W224K200AA
CAP CER 0.22UF 450V X7T 1210 Product overview: CGA6M4X7T2W224K200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6M4X7T2W224K20 0AA can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 450V X7T 1210 Product overview: CGA6M4X7T2W224K200AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 450V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6M4X7T2W224K200AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.22 F, 10%, X7T, 450 V Rohs Compliant Tdk - 40Y2340 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.22 F, 10%, X7T, 450 V Rohs Compliant Tdk
40Y2340
Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.22 F, 10%, X7T, 450 V Rohs Compliant Tdk 40Y2340
Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.22 - F, - 10%, X7T, 450 V RoHS Compliant: Yes

Multilayer Ceramic Capacitor, AEC-Q200 CGA Series, 0.22 - F, - 10%, X7T, 450 V RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Cga Series, 0.22 F, 10%, X7T, 450 V, 1210 [3225 Metric] Rohs Compliant Tdk - 62W5989 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Cga Series, 0.22 F, 10%, X7T, 450 V, 1210 [3225 Metric] Rohs Compliant Tdk
62W5989
Smd Multilayer Ceramic Capacitor, Cga Series, 0.22 F, 10%, X7T, 450 V, 1210 [3225 Metric] Rohs Compliant Tdk 62W5989
SMD Multilayer Ceramic Capacitor, CGA Series, 0.22 F, 10%, X7T, 450 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, CGA Series, 0.22 F, 10%, X7T, 450 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA6M4X7T2W224K200AA
CAP CER 0.22UF 450V X7T 1210

CAP CER 0.22UF 450V X7T 1210

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA6M4X7T2W224K200AA 445-7006-2-ND 445-7006-6-ND 60-CGA6M4X7T2W224K200AA 40Y2340 CGA6M4X7T2W224K200AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.22UF 450V Capacitor Multilayer Ceramic Capacitor, Aec-Q200 Cga Series, 0.22 F, 10%, X7T, 450 V Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer Single-Layer
Applications Automotive Automotive Automotive Automotive; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1256-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers