TDK U.S.A. Corporation Ceramic Capacitors CGA6M4X7R2J683K200AE

Description
0.068µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA6M4X7R2J683K200AE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA6M4X7R2J683K200AE-ND
Ceramic Capacitors CGA6M4X7R2J683K200AE-ND
0.068µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.068µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA6M4X7R2J683K200AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6M4X7R2J683K200AE
Ceramic Capacitors CGA6M4X7R2J683K200AE
CAP CER 0.068UF 630V X7R 1210

CAP CER 0.068UF 630V X7R 1210

Supplier's Site Datasheet
Cap, Aec-Q200, 0.068Uf, 630V, Mlcc, 1210 Rohs Compliant Tdk - 39AH0516 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.068Uf, 630V, Mlcc, 1210 Rohs Compliant Tdk
39AH0516
Cap, Aec-Q200, 0.068Uf, 630V, Mlcc, 1210 Rohs Compliant Tdk 39AH0516
CAP, AEC-Q200, 0.068UF, 630V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.068UF, 630V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CGA6M4X7R2J683K200AE-ND CGA6M4X7R2J683K200AE 39AH0516
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.068Uf, 630V, Mlcc, 1210 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers