TDK U.S.A. Corporation Ceramic Capacitors CGA6M4X7R2J473K200AE

Description
0.047µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-8774-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8774-6-ND
Ceramic Capacitors 445-8774-6-ND
0.047µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.047µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8774-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8774-2-ND
Ceramic Capacitors 445-8774-2-ND
0.047µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.047µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8774-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8774-1-ND
Ceramic Capacitors 445-8774-1-ND
0.047µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.047µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7R, 630 V, 1210 [3225 Metric] Rohs Compliant Tdk - 80X3203 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7R, 630 V, 1210 [3225 Metric] Rohs Compliant Tdk
80X3203
Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7R, 630 V, 1210 [3225 Metric] Rohs Compliant Tdk 80X3203
Multilayer Ceramic Capacitor, CGA Series, 0.047 - F, - 10%, X7R, 630 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.047 - F, - 10%, X7R, 630 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA6M4X7R2J473K200AE
CAP CER 0.047UF 630V X7R 1210

CAP CER 0.047UF 630V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-8774-6-ND 445-8774-2-ND 80X3203 CGA6M4X7R2J473K200AE
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.047 F, 10%, X7R, 630 V, 1210 [3225 Metric] Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1144-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 380LX122M100H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers