TDK U.S.A. Corporation Ceramic Capacitors CGA6M3X7T2E334M200AE

Description
0.33µF ±20% 250V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.33µF ±20% 250V Ceramic Capacitor X7T 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CGA6M3X7T2E334M200AE-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CGA6M3X7T2E334M200AE-ND
Ceramic Capacitors CGA6M3X7T2E334M200AE-ND
0.33µF ±20% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

0.33µF ±20% 250V Ceramic Capacitor X7T 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA6M3X7T2E334M200AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6M3X7T2E334M200AE
Ceramic Capacitors CGA6M3X7T2E334M200AE
CAP CER 0.33UF 250V X7T 1210

CAP CER 0.33UF 250V X7T 1210

Supplier's Site Datasheet
Mlcc,1210,x7T,250V,0.33Μf,2Mm / Tape And Reel Rohs Compliant Tdk - 92Y5633 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,x7T,250V,0.33Μf,2Mm / Tape And Reel Rohs Compliant Tdk
92Y5633
Mlcc,1210,x7T,250V,0.33Μf,2Mm / Tape And Reel Rohs Compliant Tdk 92Y5633
MLCC,1210,X7T,250V,0 .33µF,2mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,X7T,250V,0.33µF,2mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CGA6M3X7T2E334M200AE-ND CGA6M3X7T2E334M200AE 92Y5633
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc,1210,x7T,250V,0.33Μf,2Mm / Tape And Reel Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH8R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers