TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA6M3X7R2E224M200AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6M3X7R2E224M200AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6M3X7R2E224M200AE
Multilayer Ceramic Chip Capacitor CGA6M3X7R2E224M200AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-7987-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7987-6-ND
Ceramic Capacitors 445-7987-6-ND
0.22µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7987-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7987-2-ND
Ceramic Capacitors 445-7987-2-ND
0.22µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-7987-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-7987-1-ND
Ceramic Capacitors 445-7987-1-ND
0.22µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±20% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
0.22UF 250V Capacitor
60-CGA6M3X7R2E224M200AE
0.22UF 250V Capacitor 60-CGA6M3X7R2E224M200AE
CAP CER 0.22UF 250V X7R 1210 Product overview: CGA6M3X7R2E224M200AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6M3X7R2E224M20 0AE can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 250V X7R 1210 Product overview: CGA6M3X7R2E224M200AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6M3X7R2E224M200AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.22 F, 20%, X7R, 250 V, 1210 [3225 Metric] Rohs Compliant Tdk - 65T7481 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.22 F, 20%, X7R, 250 V, 1210 [3225 Metric] Rohs Compliant Tdk
65T7481
Multilayer Ceramic Capacitor, Cga Series, 0.22 F, 20%, X7R, 250 V, 1210 [3225 Metric] Rohs Compliant Tdk 65T7481
Multilayer Ceramic Capacitor, CGA Series, 0.22 - F, - 20%, X7R, 250 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.22 - F, - 20%, X7R, 250 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors CGA6M3X7R2E224M200AE
CAP CER 0.22UF 250V X7R 1210

CAP CER 0.22UF 250V X7R 1210

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA6M3X7R2E224M200AE 445-7987-6-ND 445-7987-2-ND 60-CGA6M3X7R2E224M200AE 65T7481 CGA6M3X7R2E224M200AE
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 0.22UF 250V Capacitor Multilayer Ceramic Capacitor, Cga Series, 0.22 F, 20%, X7R, 250 V, 1210 [3225 Metric] Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor
Technology Multilayer Multilayer Single-Layer
Applications Automotive Automotive Automotive Automotive; Automotive, Boardflex Sensitive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details