TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA6M3X7R2E104K200AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA6M3X7R2E104K200AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA6M3X7R2E104K200AE
Multilayer Ceramic Chip Capacitor CGA6M3X7R2E104K200AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-8789-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8789-1-ND
Ceramic Capacitors 445-8789-1-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8789-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8789-6-ND
Ceramic Capacitors 445-8789-6-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8789-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8789-2-ND
Ceramic Capacitors 445-8789-2-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, 1210 Rohs Compliant Tdk - 39AH0511 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, 1210 Rohs Compliant Tdk
39AH0511
Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, 1210 Rohs Compliant Tdk 39AH0511
CAP, AEC-Q200, 0.1UF, 250V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 0.1UF, 250V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA6M3X7R2E104K200AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6M3X7R2E104K200AE
Ceramic Capacitors CGA6M3X7R2E104K200AE
CAP CER 0.1UF 250V X7R 1210

CAP CER 0.1UF 250V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA6M3X7R2E104K200AE 445-8789-1-ND 445-8789-6-ND 39AH0511 CGA6M3X7R2E104K200AE
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.1Uf, 250V, Mlcc, 1210 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details