TDK U.S.A. Corporation Ceramic Capacitors CGA6M1C0G3A682J200AE

Description
6800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
6800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175250-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175250-6-ND
Ceramic Capacitors 445-175250-6-ND
6800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

6800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175250-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175250-1-ND
Ceramic Capacitors 445-175250-1-ND
6800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

6800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175250-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175250-2-ND
Ceramic Capacitors 445-175250-2-ND
6800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

6800pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
6800PF 1000V Capacitor
60-CGA6M1C0G3A682J200AE
6800PF 1000V Capacitor 60-CGA6M1C0G3A682J200AE
CAP CER 6800PF 1000V C0GNP0 1210 Product overview: CGA6M1C0G3A682J200AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6M1C0G3A682J20 0AE can be used for catalog matching and distributor lookup.

CAP CER 6800PF 1000V C0GNP0 1210 Product overview: CGA6M1C0G3A682J200AE from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800PF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800PF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA6M1C0G3A682J200AE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 6800Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk - 39AH0506 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6800Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk
39AH0506
Cap, Aec-Q200, 6800Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk 39AH0506
CAP, AEC-Q200, 6800PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 6800PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA6M1C0G3A682J200AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA6M1C0G3A682J200AE
Ceramic Capacitors CGA6M1C0G3A682J200AE
CAP CER 6800PF 1000V C0GNP0 1210

CAP CER 6800PF 1000V C0GNP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-175250-6-ND 445-175250-1-ND 60-CGA6M1C0G3A682J200AE 39AH0506 CGA6M1C0G3A682J200AE
Product Name Ceramic Capacitors Ceramic Capacitors 6800PF 1000V Capacitor Cap, Aec-Q200, 6800Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Polymer - 187XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers