TDK U.S.A. Corporation Ceramic Capacitors CGA6M1C0G3A102J200AE

Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175245-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175245-6-ND
Ceramic Capacitors 445-175245-6-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175245-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175245-1-ND
Ceramic Capacitors 445-175245-1-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-175245-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175245-2-ND
Ceramic Capacitors 445-175245-2-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk - 39AH0501 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk
39AH0501
Cap, Aec-Q200, 1000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk 39AH0501
CAP, AEC-Q200, 1000PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1000PF, 1KV, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mlcc,1210,c0G,1000V,1Nf,2Mm / Tape And Reel Rohs Compliant Tdk - 43AC1503 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1210,c0G,1000V,1Nf,2Mm / Tape And Reel Rohs Compliant Tdk
43AC1503
Mlcc,1210,c0G,1000V,1Nf,2Mm / Tape And Reel Rohs Compliant Tdk 43AC1503
MLCC,1210,C0G,1000V, 1nF,2mm / Tape and Reel RoHS Compliant: Yes

MLCC,1210,C0G,1000V,1nF,2mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175245-6-ND 445-175245-1-ND 39AH0501
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1000Pf, 1Kv, Mlcc, 1210 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0603C102J3GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details