Mid Voltage (100 to 630V)
0.015µF ±5% 450V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.015µF ±5% 450V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
0.015µF ±5% 450V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP, 0.015µF, 450V, 5%, C0G/NP0, 1206; Capacitance:15000pF;
CAP CER 0.015UF 450V C0G 1206
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CGA5L4C0G2W153J160AA | 445-15586-6-ND | 445-15586-1-ND | 68AC4669 | CGA5L4C0G2W153J160AA |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.015Μf, 450V, 5%, C0G/np0, 1206; Capacitance Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Multilayer | Film Capacitors | |||
| Applications | Automotive | Automotive | Automotive | Automotive | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |