TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5L3X7S2A335M160AB

Description
Mid Voltage (100 to 630V)
Request a Quote
Description
Mid Voltage (100 to 630V)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor (MLCC) with part number 97W8301 is a 1206 size component rated for 100V and a capacitance of 3.3µF. It features an X7S temperature characteristic, which allows for operation within a temperature range of -55°C to +125°C with a tolerance of ±22%. This capacitor is designed for automotive applications and is compliant with AEC-Q200 standards, ensuring reliability in automotive environments. The product is halogen-free and RoHS compliant, making it suitable for environmentally conscious designs. It is packaged in tape and reel format, facilitating automated assembly processes. The capacitor is ideal for use in wireless charging units, decoupling, smoothing, and resonant circuits in high voltage applications.

Datasheet Summary
Powered by GS/AI

The TDK multilayer ceramic chip capacitor (MLCC) with part number 97W8301 is a 1206 size component rated for 100V and a capacitance of 3.3µF. It features an X7S temperature characteristic, which allows for operation within a temperature range of -55°C to +125°C with a tolerance of ±22%. This capacitor is designed for automotive applications and is compliant with AEC-Q200 standards, ensuring reliability in automotive environments. The product is halogen-free and RoHS compliant, making it suitable for environmentally conscious designs. It is packaged in tape and reel format, facilitating automated assembly processes. The capacitor is ideal for use in wireless charging units, decoupling, smoothing, and resonant circuits in high voltage applications.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L3X7S2A335M160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L3X7S2A335M160AB
Multilayer Ceramic Chip Capacitor CGA5L3X7S2A335M160AB
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15584-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15584-2-ND
Ceramic Capacitors 445-15584-2-ND
3.3µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

3.3µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15584-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15584-1-ND
Ceramic Capacitors 445-15584-1-ND
3.3µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

3.3µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15584-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15584-6-ND
Ceramic Capacitors 445-15584-6-ND
3.3µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

3.3µF ±20% 100V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Mlcc,1206,x7S,100V,3.3Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk - 97W8301 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,1206,x7S,100V,3.3Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk
97W8301
Mlcc,1206,x7S,100V,3.3Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk 97W8301
MLCC,1206,X7S,100V,3 .3µF,1.6mm / Tape and Reel RoHS Compliant: Yes

MLCC,1206,X7S,100V,3.3µF,1.6mm / Tape and Reel RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 3.3Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk - 71AH2854 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 3.3Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk
71AH2854
Cap, Aec-Q200, 3.3Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk 71AH2854
CAP, AEC-Q200, 3.3UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 3.3UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CGA5L3X7S2A335M160AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5L3X7S2A335M160AB
Ceramic Capacitors CGA5L3X7S2A335M160AB
CAP CER 3.3UF 100V X7S 1206

CAP CER 3.3UF 100V X7S 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L3X7S2A335M160AB 445-15584-2-ND 445-15584-6-ND 97W8301 CGA5L3X7S2A335M160AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Mlcc,1206,x7S,100V,3.3Μf,1.6Mm / Tape And Reel Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M500J032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers