TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5L3X7R2E333K160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L3X7R2E333K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L3X7R2E333K160AA
Multilayer Ceramic Chip Capacitor CGA5L3X7R2E333K160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-5848-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-5848-2-ND
Ceramic Capacitors 445-5848-2-ND
0.033µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.033µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA5L3X7R2E333K160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5L3X7R2E333K160AA
Ceramic Capacitors CGA5L3X7R2E333K160AA
CAP CER 0.033UF 250V X7R 1206

CAP CER 0.033UF 250V X7R 1206

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.033 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk - 12T1798 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.033 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk
12T1798
Multilayer Ceramic Capacitor, Cga Series, 0.033 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk 12T1798
Multilayer Ceramic Capacitor, CGA Series, 0.033 - F, - 10%, X7R, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.033 - F, - 10%, X7R, 250 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L3X7R2E333K160AA 445-5848-2-ND CGA5L3X7R2E333K160AA 12T1798
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.033 F, 10%, X7R, 250 V, 1206 [3216 Metric] Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M080J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details