TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5L3X7R1V155M160AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L3X7R1V155M160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L3X7R1V155M160AB
Multilayer Ceramic Chip Capacitor CGA5L3X7R1V155M160AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12921-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12921-1-ND
Ceramic Capacitors 445-12921-1-ND
1.5µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

1.5µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12921-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12921-6-ND
Ceramic Capacitors 445-12921-6-ND
1.5µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

1.5µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12921-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12921-2-ND
Ceramic Capacitors 445-12921-2-ND
1.5µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

1.5µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CGA5L3X7R1V155M160AB 445-12921-1-ND 445-12921-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer Capacitor - 187XMPL004MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers