TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5L3C0G2E153J160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L3C0G2E153J160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L3C0G2E153J160AA
Multilayer Ceramic Chip Capacitor CGA5L3C0G2E153J160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-15581-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15581-1-ND
Ceramic Capacitors 445-15581-1-ND
0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15581-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15581-6-ND
Ceramic Capacitors 445-15581-6-ND
0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-15581-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15581-2-ND
Ceramic Capacitors 445-15581-2-ND
0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.015µF ±5% 250V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.015Μf, 250V, 5%, C0G/np0, 1206; Capacitance Tdk - 68AC4656 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 250V, 5%, C0G/np0, 1206; Capacitance Tdk
68AC4656
Cap, 0.015Μf, 250V, 5%, C0G/np0, 1206; Capacitance Tdk 68AC4656
CAP, 0.015µF, 250V, 5%, C0G/NP0, 1206; Capacitance:15000pF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

CAP, 0.015µF, 250V, 5%, C0G/NP0, 1206; Capacitance:15000pF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L3C0G2E153J160AA 445-15581-1-ND 445-15581-6-ND 68AC4656
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 0.015Μf, 250V, 5%, C0G/np0, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details