TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5L2X7R2A105M160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L2X7R2A105M160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L2X7R2A105M160AA
Multilayer Ceramic Chip Capacitor CGA5L2X7R2A105M160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-12901-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12901-2-ND
Ceramic Capacitors 445-12901-2-ND
1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12901-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12901-1-ND
Ceramic Capacitors 445-12901-1-ND
1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12901-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12901-6-ND
Ceramic Capacitors 445-12901-6-ND
1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk - 78AH1471 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk
78AH1471
Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk 78AH1471
CAP, AEC-Q200, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, AEC-Q200, 1UF, 100V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L2X7R2A105M160AA 445-12901-2-ND 445-12901-6-ND 78AH1471
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 1Uf, 100V, Mlcc, 1206 Rohs Compliant Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers