TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5L2X5R1E155K160AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L2X5R1E155K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L2X5R1E155K160AA
Multilayer Ceramic Chip Capacitor CGA5L2X5R1E155K160AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12852-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12852-6-ND
Ceramic Capacitors 445-12852-6-ND
1.5µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

1.5µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12852-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12852-1-ND
Ceramic Capacitors 445-12852-1-ND
1.5µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

1.5µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12852-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12852-2-ND
Ceramic Capacitors 445-12852-2-ND
1.5µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

1.5µF ±10% 25V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number CGA5L2X5R1E155K160AA 445-12852-6-ND 445-12852-1-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers