TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5L2NP01H104J160AA

Description
High Temperature Application
Request a Quote Datasheet
Description
High Temperature Application
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L2NP01H104J160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L2NP01H104J160AA
Multilayer Ceramic Chip Capacitor CGA5L2NP01H104J160AA
High Temperature Application

High Temperature Application

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794998 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794998
MLCCs - Multilayer Ceramic Capacitors 1794998
TDK CGA5L2NP01H104J160AA

TDK CGA5L2NP01H104J160AA

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795466 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795466
MLCCs - Multilayer Ceramic Capacitors 1795466
TDK CGA5L2NP01H104J160AA

TDK CGA5L2NP01H104J160AA

Supplier's Site
Ceramic Capacitors - 445-12839-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12839-2-ND
Ceramic Capacitors 445-12839-2-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12839-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12839-1-ND
Ceramic Capacitors 445-12839-1-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12839-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12839-6-ND
Ceramic Capacitors 445-12839-6-ND
0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

0.1µF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - CGA5L2NP01H104J160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5L2NP01H104J160AA
Ceramic Capacitors CGA5L2NP01H104J160AA
CAP CER 0.1UF 50V NP0 1206

CAP CER 0.1UF 50V NP0 1206

Supplier's Site Datasheet
Cap, 0.1Μf, 50V, 5%, C0G/np0, 1206; Capacitance Tdk - 68AC4652 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 5%, C0G/np0, 1206; Capacitance Tdk
68AC4652
Cap, 0.1Μf, 50V, 5%, C0G/np0, 1206; Capacitance Tdk 68AC4652
CAP, 0.1µF, 50V, 5%, C0G/NP0, 1206; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 50V, 5%, C0G/NP0, 1206; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L2NP01H104J160AA 1794998 445-12839-2-ND 445-12839-6-ND CGA5L2NP01H104J160AA 68AC4652
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 50V, 5%, C0G/np0, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - M30R105K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details