TDK Corporation Multilayer Ceramic Chip Capacitor CGA5L1X7R1C106K160AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5L1X7R1C106K160AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5L1X7R1C106K160AC
Multilayer Ceramic Chip Capacitor CGA5L1X7R1C106K160AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-12902-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12902-6-ND
Ceramic Capacitors 445-12902-6-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12902-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12902-1-ND
Ceramic Capacitors 445-12902-1-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-12902-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-12902-2-ND
Ceramic Capacitors 445-12902-2-ND
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9155332P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9155332P
MLCCs - Multilayer Ceramic Capacitors 9155332P
TDK CGA5L1X7R1C106K160AC

TDK CGA5L1X7R1C106K160AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110086 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110086
MLCCs - Multilayer Ceramic Capacitors 1110086
TDK CGA5L1X7R1C106K160AC

TDK CGA5L1X7R1C106K160AC

Supplier's Site
Singapore, Singapore
10UF 16V Capacitor
60-CGA5L1X7R1C106K160AC
10UF 16V Capacitor 60-CGA5L1X7R1C106K160AC
CAP CER 10UF 16V X7R 1206 Product overview: CGA5L1X7R1C106K160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L1X7R1C106K16 0AC can be used for catalog matching and distributor lookup.

CAP CER 10UF 16V X7R 1206 Product overview: CGA5L1X7R1C106K160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CGA5L1X7R1C106K160AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: TDK Corporation Category: Capacitors Ceramic Capacitors Series: CGA Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R

Alternative Parts (Cross-Reference): Cross
Manufacturer: TDK Corporation
Category: Capacitors Ceramic Capacitors
Series: CGA
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R

Buy Now Datasheet
CAP CER 10UF 16V X7R 1206 - 769-CGA5L1X7R1C106K160AC - Utmel Electronic Limited
Hong Kong, China
CAP CER 10UF 16V X7R 1206
769-CGA5L1X7R1C106K160AC
CAP CER 10UF 16V X7R 1206 769-CGA5L1X7R1C106K160AC
CAP CER 10UF 16V X7R 1206

CAP CER 10UF 16V X7R 1206

Supplier's Site
Cap, 10Μf, 16V, 10%, X7R, 1206; Capacitance Tdk - 78Y9854 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 16V, 10%, X7R, 1206; Capacitance Tdk
78Y9854
Cap, 10Μf, 16V, 10%, X7R, 1206; Capacitance Tdk 78Y9854
CAP, 10µF, 16V, 10%, X7R, 1206; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 16V, 10%, X7R, 1206; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206; Capacitance Tdk - 94AC3916 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206; Capacitance Tdk
94AC3916
Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206; Capacitance Tdk 94AC3916
CAP, AEC-Q200, 10UF, 16V, MLCC, 1206; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 CGA Series; Operating RoHS Compliant: Yes

CAP, AEC-Q200, 10UF, 16V, MLCC, 1206; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 CGA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CGA5L1X7R1C106K160AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CGA5L1X7R1C106K160AC
Ceramic Capacitors CGA5L1X7R1C106K160AC
CAP CER 10UF 16V X7R 1206

CAP CER 10UF 16V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5L1X7R1C106K160AC 445-12902-6-ND 445-12902-1-ND 9155332P 1110086 60-CGA5L1X7R1C106K160AC 769-CGA5L1X7R1C106K160AC 78Y9854 94AC3916 CGA5L1X7R1C106K160AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 10UF 16V Capacitor Capacitors Ceramic Capacitors CAP CER 10UF 16V X7R 1206 Cap, 10Μf, 16V, 10%, X7R, 1206; Capacitance Tdk Cap, Aec-Q200, 10Uf, 16V, Mlcc, 1206; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U030AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers