Mid Voltage (100 to 630V)
10000pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
10000pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
| TDK Corporation | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CGA5H4X7R2J103M115AA | 445-12931-1-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | |
| Applications | Automotive | Automotive |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0100 microF |