TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor CGA5H4X7R2J103K115AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - CGA5H4X7R2J103K115AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
CGA5H4X7R2J103K115AE
Multilayer Ceramic Chip Capacitor CGA5H4X7R2J103K115AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795549 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795549
MLCCs - Multilayer Ceramic Capacitors 1795549
TDK CGA5H4X7R2J103K115AE

TDK CGA5H4X7R2J103K115AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1794987 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1794987
MLCCs - Multilayer Ceramic Capacitors 1794987
TDK CGA5H4X7R2J103K115AE

TDK CGA5H4X7R2J103K115AE

Supplier's Site
Ceramic Capacitors - 445-8796-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8796-2-ND
Ceramic Capacitors 445-8796-2-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8796-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8796-1-ND
Ceramic Capacitors 445-8796-1-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8796-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8796-6-ND
Ceramic Capacitors 445-8796-6-ND
10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

10000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk - 80X3193 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk
80X3193
Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk 80X3193
Multilayer Ceramic Capacitor, CGA Series, 0.01 - F, - 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, CGA Series, 0.01 - F, - 10%, X7R, 630 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 0.01Uf, 630V, Mlcc, 1206; Capacitance Tdk - 94AC7469 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.01Uf, 630V, Mlcc, 1206; Capacitance Tdk
94AC7469
Cap, Aec-Q200, 0.01Uf, 630V, Mlcc, 1206; Capacitance Tdk 94AC7469
CAP, AEC-Q200, 0.01UF, 630V, MLCC, 1206; Capacitance:0.01µF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

CAP, AEC-Q200, 0.01UF, 630V, MLCC, 1206; Capacitance:0.01µF; Voltage Rating:630V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:CGA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CGA5H4X7R2J103K115AE 1795549 445-8796-2-ND 445-8796-6-ND 80X3193 94AC7469
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Cga Series, 0.01 F, 10%, X7R, 630 V, 1206 [3216 Metric] Rohs Compliant Tdk Cap, Aec-Q200, 0.01Uf, 630V, Mlcc, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer Multilayer Multilayer
Applications Automotive Automotive Automotive Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701183 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details